2 11/16" Mounted Spherical Roller Bearing, Top Angle Protected Screw Take-up Assembly, Single Setscrew Locking Collar, Clearance Seal
| RegalRexnord | |
|---|---|
| Product Category | Take-up Bearings |
| Product Number | ZNT9221112 |
| Product Name | Rexnord ZNT9221112 Take-up Assemblies Rex Spherical Roller Bearings |
| Component | Take-up Assembly (Frame with Bearing) |
| Design Units | Inch |
| Bore Diameter | 2.69 inch (68.26 mm) |
| Rated Speed | 2800 rpm |
| Dynamic Load Rating | 57750 lbs (26190 kg) |