2 1/4" Mounted Spherical Roller Bearing, Top Angle Protected Screw Take-up Assembly, Single Setscrew Locking Collar, Clearance Seal
| RegalRexnord | |
|---|---|
| Product Category | Take-up Bearings |
| Product Number | ZNT7220430 |
| Product Name | Rexnord ZNT7220430 Take-up Assemblies Rex Spherical Roller Bearings |
| Component | Take-up Assembly (Frame with Bearing) |
| Design Units | Inch |
| Bore Diameter | 2.25 inch (57.15 mm) |
| Rated Speed | 3650 rpm |
| Dynamic Load Rating | 36370 lbs (16494 kg) |