3 1/2" Mounted Spherical Roller Bearing, Top Angle Protected Screw Take-up Assembly, Single Setscrew Locking Collar, Clearance Seal
| RegalRexnord | |
|---|---|
| Product Category | Take-up Bearings |
| Product Number | ZNT10230836 |
| Product Name | Rexnord ZNT10230836 Take-up Assemblies Rex Spherical Roller Bearings |
| Component | Take-up Assembly (Frame with Bearing) |
| Design Units | Inch |
| Bore Diameter | 3.5 inch (88.9 mm) |
| Rated Speed | 2400 rpm |
| Dynamic Load Rating | 84330 lbs (38245 kg) |