65.00 mm Mounted Spherical Roller Bearing, Top Angle Protected Screw Take-up Assembly, Single Setscrew Locking Collar, Clearance Seal
| RegalRexnord | |
|---|---|
| Product Category | Take-up Bearings |
| Product Number | DSB224M65H12 |
| Product Name | Link-Belt DSB224M65H12 Take-up Assemblies Link-Belt Spherical Roller Bearings |
| Component | Take-up Assembly (Frame with Bearing) |
| Design Units | Metric |
| Bore Diameter | 2.56 inch (65 mm) |
| Rated Speed | 1950 rpm |
| Dynamic Load Rating | 51100 lbs (23175 kg) |