2 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Cartridge Block, Single Setscrew Locking Collar, Clearance Seal, Anti-fretting Bore Lining
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | ZMC221582 |
| Product Name | Rexnord ZMC221582 Cartridge Blocks Rex Spherical Roller Bearings |
| Operating Temperature | 225 F (107 C) |
| Type | Spherical |
| Application | Ball Screw Support |
| Design Units | Inch |