2 1/2" Mounted Spherical Roller Bearing, Fixed Cast Iron Cartridge Block, Single Setscrew Locking Collar, Clearance Seal, No Grease, Steel Retainer
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | ZMC22084078 |
| Product Name | Rexnord ZMC22084078 Cartridge Blocks Rex Spherical Roller Bearings |
| Operating Temperature | 225 F (107 C) |
| Type | Spherical |
| Application | Ball Screw Support |
| Design Units | Inch |