2" Mounted Spherical Roller Bearing, Center Pull Take-up Assembly, Double Setscrew Locking Collar, Clearance Seal
| RegalRexnord | |
|---|---|
| Product Category | Take-up Bearings |
| Product Number | ZHT7520012 |
| Product Name | Rexnord ZHT7520012 Take-up Assemblies Rex Spherical Roller Bearings |
| Component | Take-up Assembly (Frame with Bearing) |
| Design Units | Inch |
| Bore Diameter | 2 inch (50.8 mm) |
| Rated Speed | 3650 rpm |
| Dynamic Load Rating | 36370 lbs (16494 kg) |