4 7/16" Mounted Spherical Roller Bearing, Center Pull Take-up Assembly, Double Setscrew Locking Collar, Clearance Seal
| RegalRexnord | |
|---|---|
| Product Category | Take-up Bearings |
| Product Number | ZHT125407Y36 |
| Product Name | Rexnord ZHT125407Y36 Take-up Assemblies Rex Spherical Roller Bearings |
| Component | Take-up Assembly (Frame with Bearing) |
| Design Units | Inch |
| Bore Diameter | 4.44 inch (113 mm) |
| Rated Speed | 1850 rpm |
| Dynamic Load Rating | 149500 lbs (67800 kg) |