RegalRexnord Rexnord ZEP6311F Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZEP6311F

Description
3 11/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal
Description
3 11/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZEP6311F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZEP6311F - RegalRexnord
Milwaukee, WI, United States
Rexnord ZEP6311F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZEP6311F
Rexnord ZEP6311F Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZEP6311F
3 11/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

3 11/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZEP6311F
Product Name Rexnord ZEP6311F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 3.69 inch (93.66 mm)
Rated Speed 2050 rpm
Load Rating 130970 lbs (59397 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN12 - TTWN-12 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1200 lbs (544 kg)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7509034 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.89 inch (175 mm)
View Details
Mounted Pillow Blocks - L (Low backing) - Boston Gear
Specs
Bearing Type Ball
Shaft Diameter 0.5000 to 2.44 inch (12.7 to 61.91 mm)
Housing Cast Iron
View Details