100mm Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | ZEP5100MMF |
| Product Name | Rexnord ZEP5100MMF Solid-housed Pillow Blocks Rex Spherical Roller Bearings |
| Bearing Type | Spherical Roller |
| Shaft Securing Method | Setscrew |
| Shaft Diameter | 3.94 inch (100 mm) |
| Rated Speed | 2050 rpm |
| Load Rating | 130970 lbs (59397 kg) |