RegalRexnord Rexnord ZEP3115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZEP3115

Description
1 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Clearance Seal
Description
1 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZEP3115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZEP3115 - RegalRexnord
Milwaukee, WI, United States
Rexnord ZEP3115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZEP3115
Rexnord ZEP3115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZEP3115
1 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Clearance Seal

1 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZEP3115
Product Name Rexnord ZEP3115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 1.94 inch (49.21 mm)
Rated Speed 4050 rpm
Load Rating 28890 lbs (13102 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH215 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
Bearing Stainless Steel
View Details
0.3125
Specs
Bearing Type Ball
Shaft Diameter 0.3125 inch (7.94 mm)
Load Rating 122 lbs (55.33 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509012 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 3.7 inch (94 mm)
View Details