RegalRexnord Rexnord ZEP2307A Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZEP2307A

Description
3 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, One Open Auxiliary Cap
Description
3 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, One Open Auxiliary Cap

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZEP2307A Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZEP2307A - RegalRexnord
Milwaukee, WI, United States
Rexnord ZEP2307A Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZEP2307A
Rexnord ZEP2307A Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZEP2307A
3 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, One Open Auxiliary Cap

3 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, One Open Auxiliary Cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZEP2307A
Product Name Rexnord ZEP2307A Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 3.44 inch (87.31 mm)
Rated Speed 2400 rpm
Load Rating 84330 lbs (38245 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508980 - RS Components, Ltd.
Specs
Shaft Diameter 2 inch (50.8 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS311 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.17 inch (55 mm)
View Details
1-5/8 in. ID, 7-13/32 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20926 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.25 inch (57.15 mm)
View Details
Plain Type Pillow Block Bearing, 6mm - 80UP-06 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details