RegalRexnord Rexnord ZBR521565 Flanged Cartridge Blocks Rex Spherical Roller Bearings ZBR521565

Description
2 15/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Round Flange Cartridge Block, Double Setscrew Locking Collar, Clearance Seal, Food Grade Grease
Description
2 15/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Round Flange Cartridge Block, Double Setscrew Locking Collar, Clearance Seal, Food Grade Grease

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZBR521565 Flanged Cartridge Blocks Rex Spherical Roller Bearings - ZBR521565 - RegalRexnord
Milwaukee, WI, United States
Rexnord ZBR521565 Flanged Cartridge Blocks Rex Spherical Roller Bearings
ZBR521565
Rexnord ZBR521565 Flanged Cartridge Blocks Rex Spherical Roller Bearings ZBR521565
2 15/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Round Flange Cartridge Block, Double Setscrew Locking Collar, Clearance Seal, Food Grade Grease

2 15/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Round Flange Cartridge Block, Double Setscrew Locking Collar, Clearance Seal, Food Grade Grease

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number ZBR521565
Product Name Rexnord ZBR521565 Flanged Cartridge Blocks Rex Spherical Roller Bearings
Features Flanged
Operating Temperature 225 F (107 C)
Type Spherical
Application Ball Screw Support
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-200 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14162 lbs (6423 kg)
Dynamic Radial 35743 lbs (16210 kg)
View Details
Sprag Clutch Bearings - 1465254 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details
0.3125 in. ID, 0.75 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
Rotation - Cross Roller Ring - RB25040UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 9.8425 inch (250.000 mm)
View Details