3 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Round Flange Cartridge Block, Single Setscrew Locking Collar, Clearance Seal, Face Locked Threaded Cover
ZBR2315G 3 15/16 FLG CART ROLLER BRG. FREE 2 YEAR RADWELL WARRANTY
| RegalRexnord | Radwell International | |
|---|---|---|
| Product Category | Roller Bearings | Roller Bearings |
| Product Number | ZBR2315G | 59554281 |
| Product Name | Rexnord ZBR2315G Flanged Cartridge Blocks Rex Spherical Roller Bearings | Bearing |
| Features | Flanged | |
| Operating Temperature | 225 F (107 C) | |
| Type | Spherical | |
| Application | Ball Screw Support | |
| Design Units | Inch |