RegalRexnord Rexnord ZAS62074078 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZAS62074078

Description
Product Family: Roller Bearing; Line: Rex
Description
Product Family: Roller Bearing; Line: Rex

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZAS62074078 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZAS62074078 - RegalRexnord
Milwaukee, WI, United States
Rexnord ZAS62074078 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZAS62074078
Rexnord ZAS62074078 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZAS62074078
Product Family: Roller Bearing; Line: Rex

Product Family: Roller Bearing; Line: Rex

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZAS62074078
Product Name Rexnord ZAS62074078 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS309 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
View Details
0.375 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing - A 7Z29-XS375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 40000 rpm
Housing Aluminum
Length 2.25 inch (57.15 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508930 - RS Components, Ltd.
Specs
Shaft Diameter 0.6248 inch (15.87 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Plummer Blocks & Pillow Blocks - 2724520 - RS Components, Ltd.
Specs
Shaft Diameter 0.3937 inch (10 mm)
Housing Igumid G
View Details