3" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | ZAS2300F |
| Product Name | Rexnord ZAS2300F Solid-housed Pillow Blocks Rex Spherical Roller Bearings |
| Bearing Type | Spherical Roller |
| Shaft Securing Method | Setscrew |
| Shaft Diameter | 3 inch (76.2 mm) |
| Rated Speed | 2800 rpm |
| Load Rating | 57750 lbs (26190 kg) |