RegalRexnord Rexnord ZAS221572 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZAS221572

Description
2 15/16" Mounted Spherical Roller Bearing, Cast Steel Expansion 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal
Description
2 15/16" Mounted Spherical Roller Bearing, Cast Steel Expansion 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZAS221572 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZAS221572 - RegalRexnord
Milwaukee, WI, United States
Rexnord ZAS221572 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZAS221572
Rexnord ZAS221572 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZAS221572
2 15/16" Mounted Spherical Roller Bearing, Cast Steel Expansion 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

2 15/16" Mounted Spherical Roller Bearing, Cast Steel Expansion 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZAS221572
Product Name Rexnord ZAS221572 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.94 inch (74.61 mm)
Rated Speed 2800 rpm
Load Rating 57750 lbs (26190 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Bearing, 12mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM1226 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.4724 inch (12 mm)
Housing Plastic / Polymer
Length 2.56 inch (65 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508933 - RS Components, Ltd.
Specs
Shaft Diameter 0.4724 inch (12 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details