RegalRexnord Rexnord ZAS221272 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZAS221272

Description
2 3/4" Mounted Spherical Roller Bearing, Cast Steel Expansion 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal
Description
2 3/4" Mounted Spherical Roller Bearing, Cast Steel Expansion 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZAS221272 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZAS221272 - RegalRexnord
Milwaukee, WI, United States
Rexnord ZAS221272 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZAS221272
Rexnord ZAS221272 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZAS221272
2 3/4" Mounted Spherical Roller Bearing, Cast Steel Expansion 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

2 3/4" Mounted Spherical Roller Bearing, Cast Steel Expansion 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZAS221272
Product Name Rexnord ZAS221272 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.75 inch (69.85 mm)
Rated Speed 2800 rpm
Load Rating 57750 lbs (26190 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Open Type Super Ball Bushing Pillow Block SPB10OPN - TSPB-10-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 320 lbs (145 kg)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Plummer Blocks & Pillow Blocks - 2346972 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Stainless Steel; Stainless Steel
Length 5.51 inch (140 mm)
View Details
Plummer Block Housings -  - KG International FZCO
KG International FZCO
Specs
Bearing Type Ball; Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 0.5000 to 3 inch (12.7 to 76.2 mm)
View Details