RegalRexnord Rexnord ZAS2115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZAS2115

Description
1 15/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal
Description
1 15/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZAS2115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZAS2115 - RegalRexnord
Milwaukee, WI, United States
Rexnord ZAS2115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZAS2115
Rexnord ZAS2115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZAS2115
1 15/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

1 15/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZAS2115
Product Name Rexnord ZAS2115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 1.94 inch (49.21 mm)
Rated Speed 4050 rpm
Load Rating 28890 lbs (13102 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Plummer Blocks & Pillow Blocks - 7509015 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 2.99 inch (76 mm)
View Details
Pillow Block Bearing, 25mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM2531 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Plastic / Polymer
Length 4.88 inch (124 mm)
View Details
Pillow-Block-PTFE Impregnated Bronze-Self-Align - PB1-12M-P - Spyraflo, Inc.
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details