RegalRexnord Rexnord ZAF611505 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZAF611505

Description
Rexnord ZAF611505 Rex Spherical Roller Bearings ZAF6000 Solid-housed Pillow Block. Contact Rexnord for more details.
Description
Rexnord ZAF611505 Rex Spherical Roller Bearings ZAF6000 Solid-housed Pillow Block. Contact Rexnord for more details.

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZAF611505 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZAF611505 - RegalRexnord
Milwaukee, WI, United States
Rexnord ZAF611505 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZAF611505
Rexnord ZAF611505 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZAF611505
Rexnord ZAF611505 Rex Spherical Roller Bearings ZAF6000 Solid-housed Pillow Block. Contact Rexnord for more details.

Rexnord ZAF611505 Rex Spherical Roller Bearings ZAF6000 Solid-housed Pillow Block. Contact Rexnord for more details.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZAF611505
Product Name Rexnord ZAF611505 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH211 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.17 inch (55 mm)
Bearing Stainless Steel
View Details
Pillow Block Bearing, 30mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM3037 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Plastic / Polymer
Length 5.47 inch (139 mm)
View Details