4 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | ZAF5407YF |
| Product Name | Rexnord ZAF5407YF Solid-housed Pillow Blocks Rex Spherical Roller Bearings |
| Bearing Type | Spherical Roller |
| Shaft Securing Method | Setscrew |
| Shaft Diameter | 4.44 inch (113 mm) |
| Rated Speed | 1850 rpm |
| Load Rating | 149500 lbs (67800 kg) |