RegalRexnord Rexnord ZA6307B Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZA6307B

Description
Product Family: Roller Bearing; Line: Rex
Description
Product Family: Roller Bearing; Line: Rex

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZA6307B Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZA6307B - RegalRexnord
Milwaukee, WI, United States
Rexnord ZA6307B Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZA6307B
Rexnord ZA6307B Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZA6307B
Product Family: Roller Bearing; Line: Rex

Product Family: Roller Bearing; Line: Rex

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZA6307B
Product Name Rexnord ZA6307B Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Closed Type Super Smart Ball Bushing Pillow Block SSUPB20 - TSSUPB-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 2350 lbs (1066 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS311 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.17 inch (55 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346972 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Stainless Steel; Stainless Steel
Length 5.51 inch (140 mm)
View Details
Plain Type Pillow Block Bearing, 17mm - 80UP-17 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details