RegalRexnord Rexnord ZA6215F0646 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZA6215F0646

Description
2 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal, Reduced Clearance, 100% Grease Filled
Description
2 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal, Reduced Clearance, 100% Grease Filled

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZA6215F0646 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZA6215F0646 - RegalRexnord
Milwaukee, WI, United States
Rexnord ZA6215F0646 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZA6215F0646
Rexnord ZA6215F0646 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZA6215F0646
2 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal, Reduced Clearance, 100% Grease Filled

2 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal, Reduced Clearance, 100% Grease Filled

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZA6215F0646
Product Name Rexnord ZA6215F0646 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 2.94 inch (74.61 mm)
Rated Speed 2800 rpm
Load Rating 57750 lbs (26190 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH216 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508933 - RS Components, Ltd.
Specs
Shaft Diameter 0.4724 inch (12 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
5/8 in. ID, 4.49 in. Long Polyester Diamond Flange Block w/ Acetal Ball Bearing - BBPBLF-204-5/8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.04 inch (26.42 mm)
View Details
Pillow-Block-Bronze-Self-Align - PB1-375-B - Spyraflo, Inc.
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details