Stock Drive Products & Sterling Instrument - SDP/SI 5/8 in. ID, 4.49 in. Long Polyester Diamond Flange Block w/ Acetal Ball Bearing BBPBLF-204-5/8

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BBPBLF-204-5/8 is a plastic two-bolt flange mounting block with acetal ball bearings and 316 stainless steel balls, designed for shafts with a 5/8 inch diameter. It measures 4.49 inches in length, 3.54 inches in width, 2.52 inches in height, has a flange thickness of 0.448 inches, and a bolt spacing of 1.04 inches. The block features a removable insert and is made of polyester.

Datasheet Summary
Powered by GS/AI

The BBPBLF-204-5/8 is a plastic two-bolt flange mounting block with acetal ball bearings and 316 stainless steel balls, designed for shafts with a 5/8 inch diameter. It measures 4.49 inches in length, 3.54 inches in width, 2.52 inches in height, has a flange thickness of 0.448 inches, and a bolt spacing of 1.04 inches. The block features a removable insert and is made of polyester.

Suppliers

Company
Product
Description
Supplier Links
5/8 in. ID, 4.49 in. Long Polyester Diamond Flange Block w/ Acetal Ball Bearing - BBPBLF-204-5/8 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
5/8 in. ID, 4.49 in. Long Polyester Diamond Flange Block w/ Acetal Ball Bearing
BBPBLF-204-5/8
5/8 in. ID, 4.49 in. Long Polyester Diamond Flange Block w/ Acetal Ball Bearing BBPBLF-204-5/8
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Pillow Block Bearings
Product Number BBPBLF-204-5/8
Product Name 5/8 in. ID, 4.49 in. Long Polyester Diamond Flange Block w/ Acetal Ball Bearing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Open Type Super Ball Bushing Pillow Block SPB12OPN - TSPB-12-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 470 lbs (213 kg)
View Details
0.312
Specs
Shaft Diameter 0.3120 inch (7.92 mm)
Load Rating 210 lbs (95.24 kg)
Housing Aluminum
View Details
Thomson Flanged Type Super Smart Ball Bushing Twin Pillow Block SSUTFB20 - TSSUTFB-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 4700 lbs (2132 kg)
View Details
1-3/8 in. ID, 6-11/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20722 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.75 inch (44.45 mm)
View Details