RegalRexnord Rexnord ZA2204 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZA2204

Description
2 1/4" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal
Description
2 1/4" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZA2204 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZA2204 - RegalRexnord
Milwaukee, WI, United States
Rexnord ZA2204 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZA2204
Rexnord ZA2204 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZA2204
2 1/4" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

2 1/4" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZA2204
Product Name Rexnord ZA2204 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.25 inch (57.15 mm)
Rated Speed 3650 rpm
Load Rating 36370 lbs (16494 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Open Type Super Smart Ball Bushing Pillow Block SSUPBO20 - TSSUPBO-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 2350 lbs (1066 kg)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU211 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 2.17 inch (55 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509059 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Pillow Block/Bearing Housing - 71669340 - Radwell International
Specs
Bearing Type Ball
View Details