RegalRexnord Rexnord ZA2200GR72 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZA2200GR72

Description
2" Mounted Spherical Roller Bearing, Cast Steel Fixed 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, Threaded Cover FaceLocked with Setscrew, Press Fit Outer Rings
Description
2" Mounted Spherical Roller Bearing, Cast Steel Fixed 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, Threaded Cover FaceLocked with Setscrew, Press Fit Outer Rings

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZA2200GR72 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZA2200GR72 - RegalRexnord
Milwaukee, WI, United States
Rexnord ZA2200GR72 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZA2200GR72
Rexnord ZA2200GR72 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZA2200GR72
2" Mounted Spherical Roller Bearing, Cast Steel Fixed 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, Threaded Cover FaceLocked with Setscrew, Press Fit Outer Rings

2" Mounted Spherical Roller Bearing, Cast Steel Fixed 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, Threaded Cover FaceLocked with Setscrew, Press Fit Outer Rings

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZA2200GR72
Product Name Rexnord ZA2200GR72 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2 inch (50.8 mm)
Rated Speed 4050 rpm
Load Rating 28890 lbs (13102 kg)
Unlock Full Specs
to access all available technical data

Similar Products

1-1/8 in. ID, 4.21 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing - BBPBLD-206-1-1/8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.24 inch (31.5 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS309 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346971 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Stainless Steel; Stainless Steel
Length 5 inch (127 mm)
View Details
Plain Type Pillow Block Bearing, 12mm - 80UP-12 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details