RegalRexnord Rexnord ZA2055MM Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZA2055MM

Description
Rexnord ZA2055MM Rex Spherical Roller Bearings ZA2000 Solid-housed Pillow Block. Contact Rexnord for more details.
Description
Rexnord ZA2055MM Rex Spherical Roller Bearings ZA2000 Solid-housed Pillow Block. Contact Rexnord for more details.

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZA2055MM Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZA2055MM - RegalRexnord
Milwaukee, WI, United States
Rexnord ZA2055MM Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZA2055MM
Rexnord ZA2055MM Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZA2055MM
Rexnord ZA2055MM Rex Spherical Roller Bearings ZA2000 Solid-housed Pillow Block. Contact Rexnord for more details.

Rexnord ZA2055MM Rex Spherical Roller Bearings ZA2000 Solid-housed Pillow Block. Contact Rexnord for more details.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZA2055MM
Product Name Rexnord ZA2055MM Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS307 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
View Details
0.312
Specs
Bearing Type Needle Roller
Shaft Diameter 0.3120 inch (7.92 mm)
Load Rating 210 lbs (95.24 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509021 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 4.33 inch (110 mm)
View Details
Oil Cup Pillow Block Mounted Bearing - BFE12A - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details