1 11/16" Unmounted Ball Bearing, Standard Duty, Eccentric Cam Locking Collar, Clearance Seal, Cylindrical OD, Non-Relubricatable, 15% Grease Filled, Quality Control Audit
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | YB228HLK77 |
| Product Name | Link-Belt YB228HLK77 Unmounted Replacement Bearings Ball Bearings |
| Lubrication | Relubricatable |
| Operating Temperature | 225 F (107 C) |
| Design Units | Inch |
| Bore | 1.7500 inch (44.450 mm) |