1" Unmounted Ball Bearing, Standard Duty, Eccentric Cam Locking Collar, Triple Lip Contact Seal, Cylindrical OD, Non-Relubricatable
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | YB216E3L |
| Product Name | Link-Belt YB216E3L Unmounted Replacement Bearings Ball Bearings |
| Lubrication | Relubricatable |
| Operating Temperature | 225 F (107 C) |
| Design Units | Inch |
| Bore | 1.0000 inch (25.400 mm) |