2" Unmounted Ball Bearing, Standard Duty, Non-relubricatable , Eccentric Cam Locking Collar, Single Lip Contact Seal, Spherical OD
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | Y232NL |
| Product Name | Link-Belt Y232NL Unmounted Replacement Bearings Ball Bearings |
| Lubrication | Relubricatable |
| Operating Temperature | 225 F (107 C) |
| Design Units | Inch |
| Bore | 2.0000 inch (50.800 mm) |