W.M. Berg WORM & WHEEL GEAR BOXES WX64B2-7M

Description
Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.
Datasheet
Description
Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WORM & WHEEL GEAR BOXES - WX64B2-7M - W.M. Berg
Cudahy, WI, United States
WORM & WHEEL GEAR BOXES
WX64B2-7M
WORM & WHEEL GEAR BOXES WX64B2-7M
Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.

Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device.

  • Types: Worm, Bevel, Miter, Servo and Speed Reducers
  • Shaft Size: 1/8”, 3/16” or 1/4"
  • Output Torque: 48 in. oz. – 500 in. oz.
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Gearboxes and Gearheads
Product Number WX64B2-7M
Product Name WORM & WHEEL GEAR BOXES
Gearing Worm
Unlock Full Specs
to access all available technical data

Similar Products

SWS 31:1 Spur / 44:1 Worm Composite - SWS-31S44W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 1364 (X : 1)
Rated Output Torque 97.35 In-lbs (112 kg-cm)
View Details
KHK CBX-191LJ, L Type, Size 19, Style J, CBX Bevel Box - cbx-191lj - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearheads Series 10/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 4 (X : 1)
View Details
Gearheads - P16 spur 1/150 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 150 (X : 1)
Rated Output Torque 0.2655 In-lbs (0.3061 kg-cm)
View Details