RegalRexnord Link-Belt WP3S228E Pillow Blocks Ball Bearings WP3S228E

Description
1 3/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, Nylon Coated Housing
Description
1 3/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, Nylon Coated Housing

Suppliers

Company
Product
Description
Supplier Links
Link-Belt WP3S228E Pillow Blocks Ball Bearings - WP3S228E - RegalRexnord
Milwaukee, WI, United States
Link-Belt WP3S228E Pillow Blocks Ball Bearings
WP3S228E
Link-Belt WP3S228E Pillow Blocks Ball Bearings WP3S228E
1 3/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, Nylon Coated Housing

1 3/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, Nylon Coated Housing

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number WP3S228E
Product Name Link-Belt WP3S228E Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.75 inch (44.45 mm)
Rated Speed 4000 rpm
Load Rating 7370 lbs (3342 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346973 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Stainless Steel; Stainless Steel
Length 6.3 inch (160 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL317 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.35 inch (85 mm)
View Details
1 in. ID, 5-1/8 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20516 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.41 inch (35.72 mm)
View Details
Pillow Block/Bearing Housing - 56829739 - Radwell International
Specs
Bearing Type Ball
View Details