1" Unmounted Ball Bearing, Intermediate Duty, Eccentric Cam Locking Collar, Single Lip Contact Seal, Spherical OD, Non-Relubricatable, Collar Omitted
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | W216EL1 |
| Product Name | Link-Belt W216EL1 Unmounted Replacement Bearings Ball Bearings |
| Lubrication | Relubricatable |
| Operating Temperature | 225 F (107 C) |
| Design Units | Inch |
| Bore | 1.0000 inch (25.400 mm) |