15/16" Unmounted Ball Bearing, Heavy Duty, Setscrew Locking, Clearance Seal
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | UG315L |
| Product Name | Link-Belt UG315L Unmounted Replacement Bearings Ball Bearings |
| Operating Temperature | 225 F (107 C) |
| Design Units | Inch |
| Bore | 0.9375 inch (23.812 mm) |
| Outside Diameter | 2.0000 inch (50.800 mm) |