60 mm Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal, Relubricatable, Spherical OD
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | UG2M60NL |
| Product Name | Link-Belt UG2M60NL Unmounted Replacement Bearings Ball Bearings |
| Lubrication | Relubricatable |
| Operating Temperature | 225 F (107 C) |
| Design Units | Metric |
| Bore | 2.3622 inch (60.000 mm) |