2" Unmounted Ball Bearing, Standard Duty, Relubricatable, Setscrew Locking, Triple Lip Contact Seal
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | UG2E32E3L |
| Product Name | Link-Belt UG2E32E3L Unmounted Replacement Bearings Ball Bearings |
| Lubrication | Relubricatable |
| Operating Temperature | 225 F (107 C) |
| Design Units | Inch |
| Bore | 2.0000 inch (50.800 mm) |