1" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Clearance Seal, Spherical OD, Relubricatable
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | UG216HL |
| Product Name | Link-Belt UG216HL Unmounted Replacement Bearings Ball Bearings |
| Lubrication | Relubricatable |
| Operating Temperature | 225 F (107 C) |
| Design Units | Inch |
| Bore | 1.0000 inch (25.400 mm) |