2 1/4" Mounted Ball Bearing, Heavy Duty, Cast Iron Take-up Block, Setscrew Locking, Clearance Seal
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | TU336 |
| Product Name | Link-Belt TU336 Take-up Blocks Ball Bearings |
| Operating Temperature | 225 F (107 C) |
| Design Units | Inch |
| Bore | 2.2500 inch (57.150 mm) |
| Outside Diameter | 4.1875 inch (106.362 mm) |