1 1/2" Mounted Ball Bearing, Heavy Duty, Cast Iron Take-up Block, Setscrew Locking, Clearance Seal
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | TU324 |
| Product Name | Link-Belt TU324 Take-up Blocks Ball Bearings |
| Operating Temperature | 225 F (107 C) |
| Design Units | Inch |
| Bore | 1.5000 inch (38.100 mm) |
| Outside Diameter | 3.0625 inch (77.787 mm) |