W.M. Berg TIMING PULLEY TP5L6W9M-22

Description
Operates with Max-M-Driverr TB5 series
Datasheet
Description
Operates with Max-M-Driverr TB5 series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TIMING PULLEY - TP5L6W9M-22 - W.M. Berg
Cudahy, WI, United States
TIMING PULLEY
TP5L6W9M-22
TIMING PULLEY TP5L6W9M-22
Operates with Max-M-Driverr TB5 series

Operates with Max-M-Driverr TB5 series

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Timing Pulleys (metric)
Product Number TP5L6W9M-22
Product Name TIMING PULLEY
Component Type Timing Pulley
Unlock Full Specs
to access all available technical data

Similar Products

3 mm (HTD) Pitch,18 Teeth, 0.25
Specs
Component Type Timing Pulley
Pitch Type HTD 3mm
Flanges Two Fanges
View Details
Plain Bore - HTD 8M-50/8M-85 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch Type HTD 8mm
Material Steel; Cast Iron
Teeth 22 to 192
View Details
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Glass filled pc
Teeth 20
View Details
Steel Timing Pulley Stock - 13-AT5-PS-125S - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type AT 5mm AT5
Material Steel
View Details