W.M. Berg TIMING PULLEY TP5L6W9M-16

Description
Operates with Max-M-Driverr TB5 series
Datasheet
Description
Operates with Max-M-Driverr TB5 series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TIMING PULLEY - TP5L6W9M-16 - W.M. Berg
Cudahy, WI, United States
TIMING PULLEY
TP5L6W9M-16
TIMING PULLEY TP5L6W9M-16
Operates with Max-M-Driverr TB5 series

Operates with Max-M-Driverr TB5 series

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Timing Pulleys (metric)
Product Number TP5L6W9M-16
Product Name TIMING PULLEY
Component Type Timing Pulley
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 745703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Aluminum; Aluminium
Aluminium
Teeth 25
View Details
1 mm Pitch,60 Teeth, 5mm Bore, No Flange/With Hub, Aluminum Alloy Timing Pulley for 6mm Wide Belt - A 6A18M060NF6005 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Material Aluminum
Belt Width 6 mm (0.2362 inch)
View Details
Timing Pulley Bar - T2.5/T5/T10 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch Type T 2.5mm T 5mm T 10mm
Material Aluminum
Teeth 10 to 100
View Details
Steel Timing Pulley Stock - 16-5MR-PS-7S - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type GT 2mm 5mm GT2
Material Steel
View Details