RS Components, Ltd. Belt Pulleys 745703

Description
Timing pulley,25 teeth 16mm W 5mm pitch
Request a Quote
Description
Timing pulley,25 teeth 16mm W 5mm pitch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 745703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
745703
Belt Pulleys 745703
Timing pulley,25 teeth 16mm W 5mm pitch

Timing pulley,25 teeth 16mm W 5mm pitch

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 745703
Product Name Belt Pulleys
Pitch Type 5mm
Material Aluminum; Aluminium
Aluminium
Teeth 25
Belt Width 16 mm (0.6299 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 183372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 186 mm (7.3 inch)
View Details
Belt Pulleys - 182622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5.08mm
Material Aluminum; Aluminium
Teeth 30
View Details
Belt Pulleys - 7784834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Glass filled pc
Teeth 22
View Details
Belt Pulleys - 182571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Steel; Steel
Teeth 22
View Details