1 7/16" Mounted Ball Bearing, Standard Duty, Cast Iron Wide Slot Center Pull Take-up Block, Eccentric Cam Locking Collar, Single Lip Contact Seal
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | TH3Y223N |
| Product Name | Link-Belt TH3Y223N Take-up Blocks Ball Bearings |
| Seals / Shields | Single Seal |
| Operating Temperature | 225 F (107 C) |
| Design Units | Inch |
| Bore | 1.4375 inch (36.512 mm) |