1 3/4" Mounted Ball Bearing, Standard Duty, Cast Iron Take-up Block, Setscrew Locking, Single Lip Contact Seal, 100% Grease Filled, Housing Plugged, Special Grease
| RegalRexnord | |
|---|---|
| Product Category | Take-up Bearings |
| Product Number | TH3U228NK99 |
| Product Name | Link-Belt TH3U228NK99 Take-up Blocks Ball Bearings |
| Component | Take-up Bearing |
| Design Units | Inch |
| Bore Diameter | 1.75 inch (44.45 mm) |
| Rated Speed | 5330 rpm |