1 1/8" Mounted Ball Bearing, Standard Duty, Cast Iron Take-up Block, Setscrew Locking, Single Lip Contact Seal
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | TH3U218N |
| Product Name | Link-Belt TH3U218N Take-up Blocks Ball Bearings |
| Seals / Shields | Single Seal |
| Operating Temperature | 225 F (107 C) |
| Design Units | Inch |
| Bore | 1.1250 inch (28.575 mm) |