2" Mounted Ball Bearing, Standard Duty, Cast Iron Wide Slot Take-up Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | TH3CL2E32N |
| Product Name | Link-Belt TH3CL2E32N Take-up Blocks Ball Bearings |
| Seals / Shields | Single Seal |
| Operating Temperature | 225 F (107 C) |
| Design Units | Inch |
| Bore | 2.0000 inch (50.800 mm) |