2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Take Up Block, Adapter Mounted, Clearance Seal, Closed End Cap
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | TB22639HHC |
| Product Name | Link-Belt TB22639HHC Take-up Blocks Link-Belt Spherical Roller Bearings |
| Operating Temperature | 225 F (107 C) |
| Type | Spherical |
| Design Units | Inch |
| Bore | 2.4375 inch (61.912 mm) |