1 11/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Take-up Block, Single Setscrew Locking Collar, Triple Lip Contact Seal
| RegalRexnord | |
|---|---|
| Product Category | Take-up Bearings |
| Product Number | TB22427E7 |
| Product Name | Link-Belt TB22427E7 Take-up Blocks Link-Belt Spherical Roller Bearings |
| Component | Take-up Bearing |
| Design Units | Inch |
| Bore Diameter | 1.69 inch (42.86 mm) |
| Rated Speed | 1325 rpm |