3/4" Mounted Ball Bearing, Standard Duty, Cast Iron Take-up Block, Setscrew Locking, Single Lip Contact Seal
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | T3U212N |
| Product Name | Link-Belt T3U212N Take-up Blocks Ball Bearings |
| Seals / Shields | Single Seal |
| Operating Temperature | 225 F (107 C) |
| Design Units | Inch |
| Bore | 0.7500 inch (19.050 mm) |