W.M. Berg SERVO GEARBOX - PRECISION SPEED REDUCER SX-P2-14M

Description
Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.
Datasheet
Description
Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERVO GEARBOX - PRECISION SPEED REDUCER - SX-P2-14M - W.M. Berg
Cudahy, WI, United States
SERVO GEARBOX - PRECISION SPEED REDUCER
SX-P2-14M
SERVO GEARBOX - PRECISION SPEED REDUCER SX-P2-14M
Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.

Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device.

  • Types: Worm, Bevel, Miter, Servo and Speed Reducers
  • Shaft Size: 1/8”, 3/16” or 1/4"
  • Output Torque: 48 in. oz. – 500 in. oz.
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Gearboxes and Gearheads
Product Number SX-P2-14M
Product Name SERVO GEARBOX - PRECISION SPEED REDUCER
Rated Output Torque 18.76 In-lbs (21.63 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearboxes site 2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gearing Planetary
Gear Ratio 3.38 to 320 (X : 1)
Rated Output Torque 8850 to 707965 In-lbs (10204 to 816327 kg-cm)
View Details
R22HT Ball Bearing Mini Motor Gearhead - R22HT-2R-0-16.4 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 16.4 (X : 1)
View Details
Micro Planetary Gearheads Series 06A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 25 (X : 1)
View Details